Vishay Precision Group Ptf-65 50K .05% T-13 Re8 Vishay PTF6550K000AYR8

Description
PTF-65 50K .05% T-13 RE8
Description
PTF-65 50K .05% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 50K .05% T-13 Re8 Vishay - 60C9864 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 50K .05% T-13 Re8 Vishay
60C9864
Ptf-65 50K .05% T-13 Re8 Vishay 60C9864
PTF-65 50K .05% T-13 RE8

PTF-65 50K .05% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9864
Product Name Ptf-65 50K .05% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details