Vishay Intertechnology, Inc. Through Hole Resistors PTF6550K000AYR6

Description
50 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
50 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6550K000AYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6550K000AYR6-ND
Through Hole Resistors PTF6550K000AYR6-ND
50 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

50 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
METAL FILM/PRECISION,1/4W, 50K .05 ,T/R - PTF6550K000AYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/PRECISION,1/4W, 50K .05 ,T/R
PTF6550K000AYR6
METAL FILM/PRECISION,1/4W, 50K .05 ,T/R PTF6550K000AYR6
METAL FILM/PRECISION,1/4W, 50K .05 ,T/R

METAL FILM/PRECISION,1/4W, 50K .05 ,T/R

Supplier's Site
Ptf-65 50K .05% T-13 Re6 Vishay - 60C9862 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 50K .05% T-13 Re6 Vishay
60C9862
Ptf-65 50K .05% T-13 Re6 Vishay 60C9862
PTF-65 50K .05% T-13 RE6

PTF-65 50K .05% T-13 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6550K000AYR6-ND PTF6550K000AYR6 60C9862
Product Name Through Hole Resistors METAL FILM/PRECISION,1/4W, 50K .05 ,T/R Ptf-65 50K .05% T-13 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details