Vishay Intertechnology, Inc. Metal Film Resistors - PTF65509K30AXBF

Description
Metal Film Resistors - Through Hole 1/4watt 509.3Kohms .05% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 509.3Kohms .05% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65509K30AXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65509K30AXBF
Metal Film Resistors - PTF65509K30AXBF
Metal Film Resistors - Through Hole 1/4watt 509.3Kohms .05% 15ppm

Metal Film Resistors - Through Hole 1/4watt 509.3Kohms .05% 15ppm

Supplier's Site
Through Hole Resistors - PTF65509K30AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65509K30AXBF-ND
Through Hole Resistors PTF65509K30AXBF-ND
509.3 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

509.3 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 509.3K .05% T-10 B14 Vishay - 60C9936 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 509.3K .05% T-10 B14 Vishay
60C9936
Ptf-65 509.3K .05% T-10 B14 Vishay 60C9936
PTF-65 509.3K .05% T-10 B14

PTF-65 509.3K .05% T-10 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65509K30AXBF PTF65509K30AXBF-ND 60C9936
Product Name Metal Film Resistors - Through Hole Resistors Ptf-65 509.3K .05% T-10 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 509300 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details