Vishay Intertechnology, Inc. Through Hole Resistors PTF65500R00BYBF

Description
500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65500R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65500R00BYBF-ND
Through Hole Resistors PTF65500R00BYBF-ND
500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Film Resistors Ptf-65 500 .1% T-13 B14 Vishay - 22J1231 - Newark, An Avnet Company
Chicago, IL, United States
Film Resistors Ptf-65 500 .1% T-13 B14 Vishay
22J1231
Film Resistors Ptf-65 500 .1% T-13 B14 Vishay 22J1231
FILM RESISTORS PTF-65 500 .1% T-13 B14

FILM RESISTORS PTF-65 500 .1% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65500R00BYBF-ND 22J1231
Product Name Through Hole Resistors Film Resistors Ptf-65 500 .1% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers