Vishay Precision Group Ptf-65 500K 1% T-16 Re5 Vishay PTF65500K00FZWF

Description
PTF-65 500K 1% T-16 RE5
Description
PTF-65 500K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 500K 1% T-16 Re5 Vishay - 60C9919 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 500K 1% T-16 Re5 Vishay
60C9919
Ptf-65 500K 1% T-16 Re5 Vishay 60C9919
PTF-65 500K 1% T-16 RE5

PTF-65 500K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9919
Product Name Ptf-65 500K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details