Vishay Intertechnology, Inc. Through Hole Resistors PTF65500K00CZBF

Description
500 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
500 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65500K00CZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65500K00CZBF-ND
Through Hole Resistors PTF65500K00CZBF-ND
500 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

500 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 500K .25% T-16 B14 Vishay - 60C9911 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 500K .25% T-16 B14 Vishay
60C9911
Ptf-65 500K .25% T-16 B14 Vishay 60C9911
PTF-65 500K .25% T-16 B14

PTF-65 500K .25% T-16 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65500K00CZBF-ND 60C9911
Product Name Through Hole Resistors Ptf-65 500K .25% T-16 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details