VISHAY PRECISION GROUP
PTF65500K00BZR8 -- PTF-65 500K .1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-65 500K .1% T-16 Re8 Vishay
PTF65500K00BZR8
Description
PTF-65 500K .1% T-16 RE8
Description
PTF-65 500K .1% T-16 RE8
Suppliers
Ptf-65 500K .1% T-16 Re8 Vishay
60C9909
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9909 |
|
Product Name
|
Ptf-65 500K .1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers