VISHAY PRECISION GROUP
PTF65500K00BZR7 -- PTF-65 500K .1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-65 500K .1% T-16 Re7 Vishay
PTF65500K00BZR7
Description
PTF-65 500K .1% T-16 RE7
Description
PTF-65 500K .1% T-16 RE7
Suppliers
Ptf-65 500K .1% T-16 Re7 Vishay
60C9908
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9908 |
|
Product Name
|
Ptf-65 500K .1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2490 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details