Vishay Intertechnology, Inc. Metal Film Resistors - PTF65500K00BZEK

Description
Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65500K00BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65500K00BZEK
Metal Film Resistors - PTF65500K00BZEK
Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65500K00BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65500K00BZEK-ND
Through Hole Resistors PTF65500K00BZEK-ND
500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65500K00BZEK PTF65500K00BZEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details