Vishay Intertechnology, Inc. Metal Film Resistors - PTF65500K00BZBF

Description
Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65500K00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65500K00BZBF
Metal Film Resistors - PTF65500K00BZBF
Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 500Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65500K00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65500K00BZBF-ND
Through Hole Resistors PTF65500K00BZBF-ND
500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 500K .1% T-16 B14 Vishay - 60C9906 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 500K .1% T-16 B14 Vishay
60C9906
Ptf-65 500K .1% T-16 B14 Vishay 60C9906
PTF-65 500K .1% T-16 B14

PTF-65 500K .1% T-16 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65500K00BZBF PTF65500K00BZBF-ND 60C9906
Product Name Metal Film Resistors - Through Hole Resistors Ptf-65 500K .1% T-16 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers