Vishay Intertechnology, Inc. Metal Film Resistors - PTF65500K00AYEK

Description
Metal Film Resistors - Through Hole 1/4watt 5Kohms .05% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 5Kohms .05% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65500K00AYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65500K00AYEK
Metal Film Resistors - PTF65500K00AYEK
Metal Film Resistors - Through Hole 1/4watt 5Kohms .05% 10ppm

Metal Film Resistors - Through Hole 1/4watt 5Kohms .05% 10ppm

Supplier's Site
Through Hole Resistors - PTF65500K00AYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65500K00AYEK-ND
Through Hole Resistors PTF65500K00AYEK-ND
500 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

500 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65500K00AYEK PTF65500K00AYEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers