Vishay Precision Group Ptf-65 4.99K 1% T-10 Re7 Vishay PTF654K9900FXR7

Description
PTF-65 4.99K 1% T-10 RE7
Description
PTF-65 4.99K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 4.99K 1% T-10 Re7 Vishay - 60C9609 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4.99K 1% T-10 Re7 Vishay
60C9609
Ptf-65 4.99K 1% T-10 Re7 Vishay 60C9609
PTF-65 4.99K 1% T-10 RE7

PTF-65 4.99K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9609
Product Name Ptf-65 4.99K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details