4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Resistor,Metal Film,4.99KOhms,500WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF654K9900FXBF-ND | 60C9607 |
| Product Name | Through Hole Resistors | Resistor,metal Film,4.99Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |