Vishay Precision Group Ptf-65 4.7K .1% T-16 Re8 Vishay PTF654K7000BZR8

Description
PTF-65 4.7K .1% T-16 RE8
Description
PTF-65 4.7K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 4.7K .1% T-16 Re8 Vishay - 60C9594 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4.7K .1% T-16 Re8 Vishay
60C9594
Ptf-65 4.7K .1% T-16 Re8 Vishay 60C9594
PTF-65 4.7K .1% T-16 RE8

PTF-65 4.7K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9594
Product Name Ptf-65 4.7K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details