Vishay Intertechnology, Inc. Through Hole Resistors PTF654K7000BXBF

Description
4.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF654K7000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF654K7000BXBF-ND
Through Hole Resistors PTF654K7000BXBF-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

4.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistors - - PTF654K7000BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF654K7000BXBF
Metal Film Resistors - PTF654K7000BXBF
Metal Film Resistors - Through Hole 1/4watt 4.7Kohms .1% 15ppm

Metal Film Resistors - Through Hole 1/4watt 4.7Kohms .1% 15ppm

Supplier's Site
Resistor,metal Film,4.7Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 60C9586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
60C9586
Resistor,metal Film,4.7Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 60C9586
Resistor,Metal Film,4.7KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,4.7KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF654K7000BXBF-ND PTF654K7000BXBF 60C9586
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.7Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details