Vishay Intertechnology, Inc. Through Hole Resistors PTF654K5000BXBF

Description
4.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF654K5000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF654K5000BXBF-ND
Through Hole Resistors PTF654K5000BXBF-ND
4.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

4.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1337362-PTF654K5000BXBF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337362-PTF654K5000BXBF
Resistors - Through Hole Resistors 1337362-PTF654K5000BXBF
Win Source Part Number: 1337362-PTF654K5000B XBF Category: Resistors - Through Hole Resistors Series: PTF Features: Moisture Resistant Package: Bulk Size / Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 4.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 1337362-PTF654K5000BXBF
Category: Resistors - Through Hole Resistors
Series: PTF
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number PTF654K5000BXBF-ND 1337362-PTF654K5000BXBF
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details