Vishay Intertechnology, Inc. Through Hole Resistors PTF654K4200BXR6

Description
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF654K4200BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF654K4200BXR6-ND
Through Hole Resistors PTF654K4200BXR6-ND
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,4.42Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 60C9582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.42Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
60C9582
Resistor,metal Film,4.42Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 60C9582
Resistor,Metal Film,4.42KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,4.42KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF654K4200BXR6-ND 60C9582
Product Name Through Hole Resistors Resistor,metal Film,4.42Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers