Vishay Precision Group Ptf-65 4.22K .1% T-16 Re7 Vishay PTF654K2200BZR7

Description
PTF-65 4.22K .1% T-16 RE7
Description
PTF-65 4.22K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 4.22K .1% T-16 Re7 Vishay - 60C9578 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4.22K .1% T-16 Re7 Vishay
60C9578
Ptf-65 4.22K .1% T-16 Re7 Vishay 60C9578
PTF-65 4.22K .1% T-16 RE7

PTF-65 4.22K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9578
Product Name Ptf-65 4.22K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers