Vishay Intertechnology, Inc. Through Hole Resistors PTF654K1000BZR6

Description
4.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF654K1000BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF654K1000BZR6-ND
Through Hole Resistors PTF654K1000BZR6-ND
4.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

4.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 4.1K .1% T-16 Re6 Vishay - 60C9567 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4.1K .1% T-16 Re6 Vishay
60C9567
Ptf-65 4.1K .1% T-16 Re6 Vishay 60C9567
PTF-65 4.1K .1% T-16 RE6

PTF-65 4.1K .1% T-16 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF654K1000BZR6-ND 60C9567
Product Name Through Hole Resistors Ptf-65 4.1K .1% T-16 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details