4.02 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Resistor,Metal Film,4.02KOhms,500WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF654K0200DXR6-ND | 60C9563 |
| Product Name | Through Hole Resistors | Resistor,metal Film,4.02Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.5000 +/- % |