Vishay Intertechnology, Inc. Through Hole Resistors PTF654K0000BZBF

Description
4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF654K0000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF654K0000BZBF-ND
Through Hole Resistors PTF654K0000BZBF-ND
4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistors - - PTF654K0000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF654K0000BZBF
Metal Film Resistors - PTF654K0000BZBF
Metal Film Resistors - Through Hole 1/4watt 4Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 4Kohms .1% 5ppm

Supplier's Site
Ptf-65 4K .1% T-16 B14 Vishay - 60C9552 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4K .1% T-16 B14 Vishay
60C9552
Ptf-65 4K .1% T-16 B14 Vishay 60C9552
PTF-65 4K .1% T-16 B14

PTF-65 4K .1% T-16 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF654K0000BZBF-ND PTF654K0000BZBF 60C9552
Product Name Through Hole Resistors Metal Film Resistors - Ptf-65 4K .1% T-16 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details