Vishay Precision Group Ptf-65 4K .05% T-10 Re5 Vishay PTF654K0000AXWF

Description
PTF-65 4K .05% T-10 RE5
Description
PTF-65 4K .05% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 4K .05% T-10 Re5 Vishay - 60C9551 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 4K .05% T-10 Re5 Vishay
60C9551
Ptf-65 4K .05% T-10 Re5 Vishay 60C9551
PTF-65 4K .05% T-10 RE5

PTF-65 4K .05% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9551
Product Name Ptf-65 4K .05% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details