VISHAY PRECISION GROUP
PTF654K0000AXR8 -- PTF-65 4K .05% T-10 RE8 VISHAY
Vishay Precision Group
Ptf-65 4K .05% T-10 Re8 Vishay
PTF654K0000AXR8
Description
PTF-65 4K .05% T-10 RE8
Description
PTF-65 4K .05% T-10 RE8
Suppliers
Ptf-65 4K .05% T-10 Re8 Vishay
60C9550
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9550 |
|
Product Name
|
Ptf-65 4K .05% T-10 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22.1 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details