Vishay Intertechnology, Inc. Through Hole Resistors PTF6549R900AZBF

Description
49.9 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6549R900AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6549R900AZBF-ND
Through Hole Resistors PTF6549R900AZBF-ND
49.9 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

49.9 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 60C9783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
60C9783
Resistor,metal Film,49.9Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 60C9783
Resistor,Metal Film,49.9Ohms,500WV, .05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,49.9Ohms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6549R900AZBF-ND 60C9783
Product Name Through Hole Resistors Resistor,metal Film,49.9Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers