Vishay Precision Group Ptf-65 49.9K 1% T-16 Re5 Vishay PTF6549K900FZWF

Description
PTF-65 49.9K 1% T-16 RE5
Description
PTF-65 49.9K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 49.9K 1% T-16 Re5 Vishay - 60C9782 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 49.9K 1% T-16 Re5 Vishay
60C9782
Ptf-65 49.9K 1% T-16 Re5 Vishay 60C9782
PTF-65 49.9K 1% T-16 RE5

PTF-65 49.9K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9782
Product Name Ptf-65 49.9K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details