Vishay Precision Group Ptf-65 49.9K 1% T-16 Re8 Vishay PTF6549K900FZR8

Description
PTF-65 49.9K 1% T-16 RE8
Description
PTF-65 49.9K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 49.9K 1% T-16 Re8 Vishay - 60C9781 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 49.9K 1% T-16 Re8 Vishay
60C9781
Ptf-65 49.9K 1% T-16 Re8 Vishay 60C9781
PTF-65 49.9K 1% T-16 RE8

PTF-65 49.9K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9781
Product Name Ptf-65 49.9K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details