Vishay Intertechnology, Inc. Through Hole Resistors PTF6549K900DZBF

Description
49.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6549K900DZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6549K900DZBF-ND
Through Hole Resistors PTF6549K900DZBF-ND
49.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

49.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay - 73K0150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay
73K0150
Resistor,metal Film,49.9Kohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay 73K0150
Resistor,Metal Film,49.9KOhms,500WV ,.5+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,49.9KOhms,500WV,.5+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6549K900DZBF-ND 73K0150
Product Name Through Hole Resistors Resistor,metal Film,49.9Kohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details