Vishay Precision Group Ptf-65 49.9K .1% T-16 Re7 Vishay PTF6549K900BZR7

Description
PTF-65 49.9K .1% T-16 RE7
Description
PTF-65 49.9K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 49.9K .1% T-16 Re7 Vishay - 60C9775 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 49.9K .1% T-16 Re7 Vishay
60C9775
Ptf-65 49.9K .1% T-16 Re7 Vishay 60C9775
PTF-65 49.9K .1% T-16 RE7

PTF-65 49.9K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9775
Product Name Ptf-65 49.9K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers