Vishay Intertechnology, Inc. Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF6549K900AYBF

Description
Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF6549K900AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF6549K900AYBF
Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF6549K900AYBF
Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF6549K900AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6549K900AYBF-ND
Through Hole Resistors PTF6549K900AYBF-ND
49.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

49.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 60C9766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
60C9766
Resistor,metal Film,49.9Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 60C9766
Resistor,Metal Film,49.9KOhms,500WV ,.05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,49.9KOhms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6549K900AYBF PTF6549K900AYBF-ND 60C9766
Product Name Res Metal Film 49.9K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,49.9Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details