Vishay Precision Group Ptf-65 499K .1% T-16 Re8 Vishay PTF65499K00BZR8

Description
PTF-65 499K .1% T-16 RE8
Description
PTF-65 499K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 499K .1% T-16 Re8 Vishay - 60C9798 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 499K .1% T-16 Re8 Vishay
60C9798
Ptf-65 499K .1% T-16 Re8 Vishay 60C9798
PTF-65 499K .1% T-16 RE8

PTF-65 499K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9798
Product Name Ptf-65 499K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers