Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF65499K00BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 499Kohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 499Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF65499K00BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65499K00BZEK
Vishay/DaleMetal Film Resistors - PTF65499K00BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 499Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 499Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65499K00BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65499K00BZEK-ND
Through Hole Resistors PTF65499K00BZEK-ND
499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65499K00BZEK PTF65499K00BZEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers