VISHAY PRECISION GROUP
PTF65499K00BYR8 -- PTF-65 499K .1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 499K .1% T-13 Re8 Vishay
PTF65499K00BYR8
Description
PTF-65 499K .1% T-13 RE8
Description
PTF-65 499K .1% T-13 RE8
Suppliers
Ptf-65 499K .1% T-13 Re8 Vishay
60C9793
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9793 |
|
Product Name
|
Ptf-65 499K .1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
680 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details