VISHAY PRECISION GROUP
PTF65487K00FYR7 -- PTF-65 487K 1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-65 487K 1% T-13 Re7 Vishay
PTF65487K00FYR7
Description
PTF-65 487K 1% T-13 RE7
Description
PTF-65 487K 1% T-13 RE7
Suppliers
Ptf-65 487K 1% T-13 Re7 Vishay
60C9763
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9763 |
|
Product Name
|
Ptf-65 487K 1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
220 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details