Vishay Intertechnology, Inc. Through Hole Resistors PTF65487K00FYBF

Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65487K00FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65487K00FYBF-ND
Through Hole Resistors PTF65487K00FYBF-ND
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C9761
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C9761
Resistor,Metal Film,487KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,487KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65487K00FYBF-ND 60C9761
Product Name Through Hole Resistors Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details