Vishay Precision Group Ptf-65 487K .1% T-13 Re5 Vishay PTF65487K00BYWF

Description
PTF-65 487K .1% T-13 RE5
Description
PTF-65 487K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 487K .1% T-13 Re5 Vishay - 60C9760 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 487K .1% T-13 Re5 Vishay
60C9760
Ptf-65 487K .1% T-13 Re5 Vishay 60C9760
PTF-65 487K .1% T-13 RE5

PTF-65 487K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9760
Product Name Ptf-65 487K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers