Vishay Intertechnology, Inc. Metal Film Resistors - PTF65487K00BYBF

Description
Metal Film Resistors - Through Hole 1/4watt 487Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 487Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65487K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65487K00BYBF
Metal Film Resistors - PTF65487K00BYBF
Metal Film Resistors - Through Hole 1/4watt 487Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 487Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF65487K00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65487K00BYBF-ND
Through Hole Resistors PTF65487K00BYBF-ND
487 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

487 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
60C9756
Resistor,metal Film,487Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 60C9756
Resistor,Metal Film,487KOhms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,487KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65487K00BYBF PTF65487K00BYBF-ND 60C9756
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,487Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details