Vishay Intertechnology, Inc. Through Hole Resistors PTF6547K500BZR6

Description
47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6547K500BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6547K500BZR6-ND
Through Hole Resistors PTF6547K500BZR6-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9732
Resistor,metal Film,47.5Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9732
Resistor,Metal Film,47.5KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,47.5KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6547K500BZR6-ND 60C9732
Product Name Through Hole Resistors Resistor,metal Film,47.5Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details