Vishay Intertechnology, Inc. Through Hole Resistors PTF65475R00BZBF

Description
475 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65475R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65475R00BZBF-ND
Through Hole Resistors PTF65475R00BZBF-ND
475 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

475 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,475Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9750
Resistor,metal Film,475Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9750
Resistor,Metal Film,475Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,475Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65475R00BZBF-ND 60C9750
Product Name Through Hole Resistors Resistor,metal Film,475Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details