Vishay Precision Group Ptf-65 475K .1% T-16 Re8 Vishay PTF65475K00BZR8

Description
PTF-65 475K .1% T-16 RE8
Description
PTF-65 475K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 475K .1% T-16 Re8 Vishay - 60C9743 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 475K .1% T-16 Re8 Vishay
60C9743
Ptf-65 475K .1% T-16 Re8 Vishay 60C9743
PTF-65 475K .1% T-16 RE8

PTF-65 475K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9743
Product Name Ptf-65 475K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details