Vishay Intertechnology, Inc. Through Hole Resistors PTF65475K00BXR6

Description
475 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
475 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65475K00BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65475K00BXR6-ND
Through Hole Resistors PTF65475K00BXR6-ND
475 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

475 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,475Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 60C9736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
60C9736
Resistor,metal Film,475Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 60C9736
Resistor,Metal Film,475KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,475KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65475K00BXR6-ND 60C9736
Product Name Through Hole Resistors Resistor,metal Film,475Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details