VISHAY PRECISION GROUP
PTF6546K400FYR8 -- PTF-65 46.4K 1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 46.4K 1% T-13 Re8 Vishay
PTF6546K400FYR8
Description
PTF-65 46.4K 1% T-13 RE8
Description
PTF-65 46.4K 1% T-13 RE8
Suppliers
Ptf-65 46.4K 1% T-13 Re8 Vishay
60C9729
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9729 |
|
Product Name
|
Ptf-65 46.4K 1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
18000 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details