Vishay Precision Group Ptf-65 44.2K 1% T-10 Re7 Vishay PTF6544K200FXR7

Description
PTF-65 44.2K 1% T-10 RE7
Description
PTF-65 44.2K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 44.2K 1% T-10 Re7 Vishay - 60C9708 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 44.2K 1% T-10 Re7 Vishay
60C9708
Ptf-65 44.2K 1% T-10 Re7 Vishay 60C9708
PTF-65 44.2K 1% T-10 RE7

PTF-65 44.2K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9708
Product Name Ptf-65 44.2K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details