Vishay Precision Group Ptf-65 42.2K 1% T-13 Re5 Vishay PTF6542K200FYWF

Description
PTF-65 42.2K 1% T-13 RE5
Description
PTF-65 42.2K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 42.2K 1% T-13 Re5 Vishay - 60C9684 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 42.2K 1% T-13 Re5 Vishay
60C9684
Ptf-65 42.2K 1% T-13 Re5 Vishay 60C9684
PTF-65 42.2K 1% T-13 RE5

PTF-65 42.2K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9684
Product Name Ptf-65 42.2K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details