Vishay Intertechnology, Inc. Through Hole Resistors PTF6542K200FYBF

Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6542K200FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6542K200FYBF-ND
Through Hole Resistors PTF6542K200FYBF-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C9680
Resistor,metal Film,42.2Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C9680
Resistor,Metal Film,42.2KOhms,500WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,42.2KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6542K200FYBF-ND 60C9680
Product Name Through Hole Resistors Resistor,metal Film,42.2Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details