Vishay Precision Group Ptf-65 42.2K .1% T-16 Re5 Vishay PTF6542K200BZWF

Description
PTF-65 42.2K .1% T-16 RE5
Description
PTF-65 42.2K .1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 42.2K .1% T-16 Re5 Vishay - 60C9679 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 42.2K .1% T-16 Re5 Vishay
60C9679
Ptf-65 42.2K .1% T-16 Re5 Vishay 60C9679
PTF-65 42.2K .1% T-16 RE5

PTF-65 42.2K .1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9679
Product Name Ptf-65 42.2K .1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers