Vishay Precision Group Ptf-65 41.15K .1% T-10 Re7 Vishay PTF6541K150BXR7

Description
PTF-65 41.15K .1% T-10 RE7
Description
PTF-65 41.15K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 41.15K .1% T-10 Re7 Vishay - 60C9662 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 41.15K .1% T-10 Re7 Vishay
60C9662
Ptf-65 41.15K .1% T-10 Re7 Vishay 60C9662
PTF-65 41.15K .1% T-10 RE7

PTF-65 41.15K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9662
Product Name Ptf-65 41.15K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details