Vishay Intertechnology, Inc. Through Hole Resistors PTF6540K200BZBF

Description
40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6540K200BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6540K200BZBF-ND
Through Hole Resistors PTF6540K200BZBF-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9624
Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9624
Resistor,Metal Film,40.2KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,40.2KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6540K200BZBF-ND 60C9624
Product Name Through Hole Resistors Resistor,metal Film,40.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details