Vishay Precision Group Ptf-65 40K .1% T-13 Re7 Vishay PTF6540K000BYR7

Description
PTF-65 40K .1% T-13 RE7
Description
PTF-65 40K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 40K .1% T-13 Re7 Vishay - 60C9621 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 40K .1% T-13 Re7 Vishay
60C9621
Ptf-65 40K .1% T-13 Re7 Vishay 60C9621
PTF-65 40K .1% T-13 RE7

PTF-65 40K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9621
Product Name Ptf-65 40K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details