Vishay Intertechnology, Inc. Through Hole Resistors PTF6540K000BYBF

Description
40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6540K000BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6540K000BYBF-ND
Through Hole Resistors PTF6540K000BYBF-ND
40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

40 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 40K .1% T-13 B14 Vishay - 60C9619 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 40K .1% T-13 B14 Vishay
60C9619
Ptf-65 40K .1% T-13 B14 Vishay 60C9619
PTF-65 40K .1% T-13 B14

PTF-65 40K .1% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6540K000BYBF-ND 60C9619
Product Name Through Hole Resistors Ptf-65 40K .1% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details