Metal Film Resistors - Through Hole 1/4watt 4ohms .05% 5ppm
RES 400 OHM 1/4W 0.05% AXIAL Product overview: PTF65400R00AZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF65400R00AZEK can be used for catalog matching and distributor lookup.
400 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF65400R00AZEK | 53-PTF65400R00AZEK | 541-PTF65400R00AZEK-ND |
| Product Name | Metal Film Resistors - | 400 OHM 4W Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial | Axial Leads; Axial |
| Resistance Range | 4 ohms | 400 ohms | 400 ohms |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | |
| Temperature Coefficient | 5 ±ppm/°C | 5 ±ppm/°C |